TV 55C 55#22D SKT J/N RECP
TV 55C 55#22D SKT J/N RECP
TV SINGLE HOLE MT RECEP 55W E/NICKEL
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/24FE35SN | 1178-D38999/24FE35SN-ND | D38999/24FE35SN | 2804857 | 83K3747 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace | ||
| Gender | Female / Jack | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | ||||
| Voltage Rating | 400 to 500 volts |