Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace D38999/24FE35AA

Description
TV 55C 55#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 55C 55#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FE35AA - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN J/N RECP

TV 55C 55#22D PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace - 25K2900 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace
25K2900
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace 25K2900
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FE35AA 25K2900
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details