Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FD97SN

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1202-D38999/24FD97SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/24FD97SN-ND
Circular Connector Assemblies 1202-D38999/24FD97SN-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
TV 12C 8#20 4#16 SKT J/N RECP

TV 12C 8#20 4#16 SKT J/N RECP

Buy Now
 - Amphenol D38999/24FD97SN - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT J/N RECP

TV 12C 8#20 4#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace - 79K6237 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
79K6237
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace 79K6237
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1202-D38999/24FD97SN-ND D38999/24FD97SN Amphenol D38999/24FD97SN 79K6237
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - EEJ.2B.308.CLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers