Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace D38999/24FD97SA

Description
TV 12C 8#20 4#16 SKT J/N RECP
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FD97SA - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT J/N RECP

TV 12C 8#20 4#16 SKT J/N RECP

Buy Now
Swedesboro, NJ, United States
TV 12C 8#20 4#16 SKT J/N RECP

TV 12C 8#20 4#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace - 60K5485 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
60K5485
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace 60K5485
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FD97SA D38999/24FD97SA 60K5485
Product Name Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers