Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace D38999/24FD97AN

Description
TV 12C 8#20 4#16 PIN J/N RECP
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 12C 8#20 4#16 PIN J/N RECP

TV 12C 8#20 4#16 PIN J/N RECP

Buy Now
 - Amphenol D38999/24FD97AN - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 PIN J/N RECP

TV 12C 8#20 4#16 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace - 96J2541 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
96J2541
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace 96J2541
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FD97AN Amphenol D38999/24FD97AN 96J2541
Product Name Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details