The Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates five crimp socket contacts. It is RoHS compliant, ensuring it meets environmental regulations. The connector is suitable for applications requiring robust performance in severe environments, providing reliable electrical connections. Its design allows for easy installation and secure mounting, making it a practical choice for engineers seeking durable and compliant connector solutions.
TV 5C 5#16 SKT J/N RECP
TV 5C 5#16 SKT J/N RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/24FD5SN | 1202-D38999/24FD5SN-ND | Amphenol D38999/24FD5SN | 71K3237 |
| Product Name | Circular Connector Assemblies | Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |