Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace D38999/24FD5SA

Description
TV 5C 5#16 SKT J/N RECP
Request a Quote Datasheet
Description
TV 5C 5#16 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FD5SA - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 SKT J/N RECP

TV 5C 5#16 SKT J/N RECP

Buy Now
Swedesboro, NJ, United States
TV 5C 5#16 SKT J/N RECP

TV 5C 5#16 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace - 71K3236 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
71K3236
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace 71K3236
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FD5SA D38999/24FD5SA 71K3236
Product Name Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details