Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace D38999/24FD5BN

Description
TV 5C 5#16 SKT J/N RECP
Request a Quote Datasheet
Description
TV 5C 5#16 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FD5BN - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 SKT J/N RECP

TV 5C 5#16 SKT J/N RECP

Buy Now
Swedesboro, NJ, United States
TV 5C 5#16 SKT J/N RECP

TV 5C 5#16 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace - 31M2072 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
31M2072
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace 31M2072
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FD5BN D38999/24FD5BN 31M2072
Product Name Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details