Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace D38999/24FD35AA

Description
TV 37C 37#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 37C 37#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 37C 37#22D PIN J/N RECP

TV 37C 37#22D PIN J/N RECP

Buy Now
 - Amphenol D38999/24FD35AA - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D PIN J/N RECP

TV 37C 37#22D PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace - 25K2889 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
25K2889
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace 25K2889
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FD35AA Amphenol D38999/24FD35AA 25K2889
Product Name Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers