The Jam Nut Connector Receptacle, Size 15, 19 Position, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates 19 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust performance in severe environments, providing reliable electrical connections. Its design allows for secure mounting and ease of installation in various panel configurations. This product is ideal for engineers seeking a durable and compliant connector solution for military or aerospace applications.
TV 19C 19#20 SKT J/N RECP
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/24FD19SB | 15M9050 |
| Product Name | Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack |