Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace D38999/24FD18PB

Description
TV 18C 18#20 PIN J/N RECP
Request a Quote Datasheet
Description
TV 18C 18#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FD18PB - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 PIN J/N RECP

TV 18C 18#20 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace - 25K2887 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace
25K2887
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace 25K2887
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FD18PB 25K2887
Product Name Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details