Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FD15SN

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24FD15SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24FD15SN-ND
Circular Connector Assemblies 1178-D38999/24FD15SN-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
TV 15C 14#20 1#16 SKT J/N RECP

TV 15C 14#20 1#16 SKT J/N RECP

Buy Now
 - Amphenol D38999/24FD15SN - PEI-Genesis
Philadelphia, PA, United States
TV 15C 14#20 1#16 SKT J/N RECP

TV 15C 14#20 1#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace - 95K3911 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace
95K3911
Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace 95K3911
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24FD15SN-ND D38999/24FD15SN Amphenol D38999/24FD15SN 95K3911
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - ECG.1B.316.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
2 suppliers