Amphenol Aerospace Corporation Tv 15C 14#20 1#16 Pin J/n Recp Rohs Compliant Amphenol Aerospace D38999/24FD15AN

Description
TV 15C 14#20 1#16 PIN J/N RECP
Request a Quote
Description
TV 15C 14#20 1#16 PIN J/N RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FD15AN - PEI-Genesis
Philadelphia, PA, United States
TV 15C 14#20 1#16 PIN J/N RECP

TV 15C 14#20 1#16 PIN J/N RECP

Buy Now
Swedesboro, NJ, United States
TV 15C 14#20 1#16 PIN J/N RECP

TV 15C 14#20 1#16 PIN J/N RECP

Buy Now
Tv 15C 14#20 1#16 Pin J/n Recp Rohs Compliant Amphenol Aerospace - 25X0390 - Newark, An Avnet Company
Chicago, IL, United States
Tv 15C 14#20 1#16 Pin J/n Recp Rohs Compliant Amphenol Aerospace
25X0390
Tv 15C 14#20 1#16 Pin J/n Recp Rohs Compliant Amphenol Aerospace 25X0390
TV 15C 14#20 1#16 PIN J/N RECP ROHS COMPLIANT: YES

TV 15C 14#20 1#16 PIN J/N RECP ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 29W4083 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
29W4083
Amphenol Aerospace 29W4083
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FD15AN D38999/24FD15AN 25X0390
Product Name Tv 15C 14#20 1#16 Pin J/n Recp Rohs Compliant Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details