10 Position Circular Connector Receptacle, Male Pins Crimp
TV 10C 10#20 PIN J/N RECP
TV 10C 10#20 PIN J/N RECP
JAM NUT CONNECTOR RCPT, SIZE 13, 10POS, PANEL; Military Specification:MIL-DT
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/24FC98PN-ND | Amphenol D38999/24FC98PN | D38999/24FC98PN | 96J2535 | 29W4064 |
| Product Name | Circular Connector Assemblies | Jam Nut Connector Rcpt, Size 13, 10Pos, Panel; Military Specification Amphenol Industrial | Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |