Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace D38999/24FC8SA

Description
TV 8C 8#20 SKT J/N RECP
Request a Quote
Description
TV 8C 8#20 SKT J/N RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle style and accommodates eight crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The connector is suitable for applications requiring robust and reliable connections in demanding environments, making it a viable option for engineers seeking durable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle style and accommodates eight crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The connector is suitable for applications requiring robust and reliable connections in demanding environments, making it a viable option for engineers seeking durable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 8C 8#20 SKT J/N RECP

TV 8C 8#20 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace - 71K3228 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
71K3228
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace 71K3228
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24FC8SA 71K3228
Product Name Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details