Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/24FC8BN

Description
TV 8C 8#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 8C 8#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FC8BN - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 SKT J/N RECP

TV 8C 8#20 SKT J/N RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24FC8BN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24FC8BN
Connectors Mil-Qualified, Circular Body, All D38999/24FC8BN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
TV 8C 8#20 SKT J/N RECP

TV 8C 8#20 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace - 56K8631 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
56K8631
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace 56K8631
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FC8BN D38999/24FC8BN D38999/24FC8BN 56K8631
Product Name Connectors Mil-Qualified, Circular Body, All Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Sensors Photomicro - EE-SX4162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details