Amphenol Aerospace Corporation
Tv 22C 22#22 Pin Recp Amphenol Aerospace
D38999/24FC35AN-AELLC
Description
TV 22C 22#22 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 22C 22#22 PIN RECP
Request a Quote
Email Supplier
Suppliers
Tv 22C 22#22 Pin Recp Amphenol Aerospace
17T2222
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol D38999/24FC35AN-AELLC |
17T2222 |
|
Product Name
|
|
Tv 22C 22#22 Pin Recp Amphenol Aerospace |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details