Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace D38999/24FB99SN

Description
TV 7C 7#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 7C 7#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FB99SN - PEI-Genesis
Philadelphia, PA, United States
TV 7C 7#20 SKT J/N RECP

TV 7C 7#20 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace - 15M9049 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace
15M9049
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace 15M9049
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FB99SN 15M9049
Product Name Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products