Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace D38999/24FB5SN-LC

Description
TV 5C 5#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 5C 5#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FB5SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#20 SKT J/N RECP

TV 5C 5#20 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace - 60K5484 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace
60K5484
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace 60K5484
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FB5SN-LC 60K5484
Product Name Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details