Amphenol Industrial Jam Nut Conn, Rcpt, Size 11, 5Pos, Panel; Military Specification Amphenol Aerospace D38999/24FB5PN

Description
TV 5C 5#20 PIN J/N RECP
Request a Quote Datasheet
Description
TV 5C 5#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FB5PN - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#20 PIN J/N RECP

TV 5C 5#20 PIN J/N RECP

Buy Now
Jam Nut Conn, Rcpt, Size 11, 5Pos, Panel; Military Specification Amphenol Aerospace - 96J2508 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 11, 5Pos, Panel; Military Specification Amphenol Aerospace
96J2508
Jam Nut Conn, Rcpt, Size 11, 5Pos, Panel; Military Specification Amphenol Aerospace 96J2508
JAM NUT CONN, RCPT, SIZE 11, 5POS, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 11, 5POS, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FB5PN 96J2508
Product Name Jam Nut Conn, Rcpt, Size 11, 5Pos, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details