Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace D38999/24FB5PB

Description
TV 5C 5#20 PIN J/N RECP
Request a Quote Datasheet
Description
TV 5C 5#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FB5PB - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#20 PIN J/N RECP

TV 5C 5#20 PIN J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace - 96J2507 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace
96J2507
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace 96J2507
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FB5PB 96J2507
Product Name Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers