TV 13C 13#22D SKT J/N RECP
TV 13C 13#22D SKT J/N RECP
Amphenol Limited D38999/24FB35SN
JAM NUT CONNECTOR RCPT, SIZE 11, 13POS, PANEL; Connector Type:Circular Military; Series:D38999; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:11 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/24FB35SN-ND | D38999/24FB35SN | Amphenol D38999/24FB35SN | 2368105 | 95J9359 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Jam Nut Connector Rcpt, Size 11, 13Pos, Panel; Connector Type Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector |