Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FB35PN

Description
TV 13C 13#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 13C 13#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FB35PN - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN J/N RECP

TV 13C 13#22D PIN J/N RECP

Buy Now
Circular Connector Assemblies - AD38999/24FB35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/24FB35PN-ND
Circular Connector Assemblies AD38999/24FB35PN-ND
13 Position Circular Connector Receptacle, Male Pins Crimp

13 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Connectors - 2368104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2368104
Mil Spec Circular Connectors 2368104
Amphenol Limited D38999/24FB35PN

Amphenol Limited D38999/24FB35PN

Supplier's Site
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace - 95J9357 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
95J9357
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace 95J9357
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FB35PN AD38999/24FB35PN-ND 2368104 95J9357
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details