Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FB35PB

Description
TV 13C 13#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 13C 13#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FB35PB - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN J/N RECP

TV 13C 13#22D PIN J/N RECP

Buy Now
Circular Connector Assemblies - 1202-D38999/24FB35PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/24FB35PB-ND
Circular Connector Assemblies 1202-D38999/24FB35PB-ND
RECEPT

RECEPT

Buy Now Datasheet
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace - 96J2505 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
96J2505
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace 96J2505
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FB35PB 1202-D38999/24FB35PB-ND 96J2505
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details