Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FB35PA

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24FB35PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24FB35PA-ND
Circular Connector Assemblies 1178-D38999/24FB35PA-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol D38999/24FB35PA - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN J/N RECP

TV 13C 13#22D PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace - 60K5481 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
60K5481
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace 60K5481
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24FB35PA-ND Amphenol D38999/24FB35PA 60K5481
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data