Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace D38999/24FB35AA

Description
TV 13C 13#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 13C 13#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FB35AA - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN J/N RECP

TV 13C 13#22D PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace - 96J2501 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
96J2501
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace 96J2501
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FB35AA 96J2501
Product Name Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details