The Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates three crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust and reliable connections in demanding environments. Its compact size and secure mounting make it ideal for various engineering projects where space and performance are critical.
TV 3C 3#20 PIN J/N RECP
Amphenol Limited D38999/24FA98PN
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DT
| PEI-Genesis | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/24FA98PN | 2368102 | 1178-D38999/24FA98PN-ND | 25K2875 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Assemblies | Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | Male / Plug; Female / Jack |