Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace D38999/24FA35PC

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace - 96J2492 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
96J2492
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace 96J2492
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2492
Product Name Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0232 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details