Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace D38999/24FA35BA

Description
TV 6C 6#22D SKT J/N RECP
Request a Quote Datasheet
Description
TV 6C 6#22D SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FA35BA - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT J/N RECP

TV 6C 6#22D SKT J/N RECP

Buy Now
Swedesboro, NJ, United States
TV 6C 6#22D SKT J/N RECP

TV 6C 6#22D SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace - 71K3214 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
71K3214
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace 71K3214
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FA35BA D38999/24FA35BA 71K3214
Product Name Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Assemblies - 4850.2410 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers