Amphenol Aerospace Corporation Circular Connector Assemblies D38999/23YH35PN

Description
100 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
100 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/23YH35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/23YH35PN-ND
Circular Connector Assemblies 1178-D38999/23YH35PN-ND
100 Position Circular Connector Receptacle, Male Pins Solder Cup

100 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 23-35, Jam Nut; Military Specification Amphenol Aerospace - 08AJ1914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-35, Jam Nut; Military Specification Amphenol Aerospace
08AJ1914
Circular Conn, Rcpt, 23-35, Jam Nut; Military Specification Amphenol Aerospace 08AJ1914
CIRCULAR CONN, RCPT, 23-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-D38999/23YH35PN-ND 08AJ1914
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 23-35, Jam Nut; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details