Amphenol Aerospace Corporation Circular Connector Assemblies D38999/23NA98PN

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/23NA98PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/23NA98PN-ND
Circular Connector Assemblies 1178-D38999/23NA98PN-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Amphenol Aerospace - 08AJ1898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Amphenol Aerospace
08AJ1898
Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Amphenol Aerospace 08AJ1898
CIRCULAR CONN, RCPT, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9-98, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-D38999/23NA98PN-ND 08AJ1898
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products