Amphenol Aerospace Corporation Circular Connector Assemblies D38999/21YE35PN

Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/21YE35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/21YE35PN-ND
Circular Connector Assemblies 1178-D38999/21YE35PN-ND
55 Position Circular Connector Receptacle, Male Pins Solder Cup

55 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 17-35, Box Mount; Military Specification Amphenol Aerospace - 08AJ1894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Box Mount; Military Specification Amphenol Aerospace
08AJ1894
Circular Conn, Rcpt, 17-35, Box Mount; Military Specification Amphenol Aerospace 08AJ1894
CIRCULAR CONN, RCPT, 17-35, BOX MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-35, BOX MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-D38999/21YE35PN-ND 08AJ1894
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 17-35, Box Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers