Amphenol Aerospace Corporation Circular Connector Assemblies D38999/21YB98PN

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/21YB98PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/21YB98PN-ND
Circular Connector Assemblies 1178-D38999/21YB98PN-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Connectors - 690468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
690468
Mil Spec Circular Connectors 690468
MIL-DTL-38999 BOX RCPT 11-98

MIL-DTL-38999 BOX RCPT 11-98

Supplier's Site
Circular Conn, Rcpt, 11-98, Box Mount; Military Specification Amphenol Aerospace - 08AJ1891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-98, Box Mount; Military Specification Amphenol Aerospace
08AJ1891
Circular Conn, Rcpt, 11-98, Box Mount; Military Specification Amphenol Aerospace 08AJ1891
CIRCULAR CONN, RCPT, 11-98, BOX MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-98, BOX MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/21YB98PN-ND 690468 08AJ1891
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Conn, Rcpt, 11-98, Box Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details