WALL MOUNT RECEPTACLE
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV FLANGE MT RECEP 32W BLK ZINC NICKEL
CONNECTOR
CONNECTOR
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/20ZF32PN-ND | D38999/20ZF32PN | 2804845 | D38999/20ZF32PN |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-38999 III |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector |
| Mounting | Panel Mount | |||
| Voltage Rating | 600 to 850 volts |