Amphenol Aerospace Corporation Circular Connectors - Circular Connectors - Housings - D38999/20ZD19PC-LC D38999/20ZD19PC-LC

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 854780-D38999/20ZD19 PC-LC Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Features: Position Circular Connector Package: Bulk Family Name: D38999/20ZD Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: AAD38999/20ZD19PC-LC , D3899920ZD19PCLC
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 854780-D38999/20ZD19 PC-LC Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Features: Position Circular Connector Package: Bulk Family Name: D38999/20ZD Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: AAD38999/20ZD19PC-LC , D3899920ZD19PCLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - D38999/20ZD19PC-LC - 854780-D38999/20ZD19PC-LC - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - D38999/20ZD19PC-LC
854780-D38999/20ZD19PC-LC
Circular Connectors - Circular Connectors - Housings - D38999/20ZD19PC-LC 854780-D38999/20ZD19PC-LC
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 854780-D38999/20ZD19 PC-LC Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Features: Position Circular Connector Package: Bulk Family Name: D38999/20ZD Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: AAD38999/20ZD19PC-LC , D3899920ZD19PCLC

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 854780-D38999/20ZD19PC-LC
Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV
Features: Position Circular Connector
Package: Bulk
Family Name: D38999/20ZD
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8538.90.8180
Other Part Number: AAD38999/20ZD19PC-LC, D3899920ZD19PCLC

Buy Now Datasheet
Tv 19C 19#20 Pin Recp Zni Rohs Compliant Amphenol Aerospace - 76X4751 - Newark, An Avnet Company
Chicago, IL, United States
Tv 19C 19#20 Pin Recp Zni Rohs Compliant Amphenol Aerospace
76X4751
Tv 19C 19#20 Pin Recp Zni Rohs Compliant Amphenol Aerospace 76X4751
TV 19C 19#20 PIN RECP ZNI ROHS COMPLIANT: YES

TV 19C 19#20 PIN RECP ZNI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 854780-D38999/20ZD19PC-LC 76X4751
Product Name Circular Connectors - Circular Connectors - Housings - D38999/20ZD19PC-LC Tv 19C 19#20 Pin Recp Zni Rohs Compliant Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Multi-pin plug socket - NECA-S1G9-P9-MP1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details