D38999/20ZB5AA -- TV 5C 5#20 PIN RECP ZNI AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 5C 5#20 Pin Recp Zni Amphenol Aerospace
D38999/20ZB5AA
Description
TV 5C 5#20 PIN RECP ZNI
Description
TV 5C 5#20 PIN RECP ZNI
Suppliers
Tv 5C 5#20 Pin Recp Zni Amphenol Aerospace
24X8845
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24X8845 |
|
Product Name
|
Tv 5C 5#20 Pin Recp Zni Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details