D38999/20ZB2HA-LC -- TV 2C 2#16 PIN RECP ZNI AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 2C 2#16 Pin Recp Zni Amphenol Aerospace
D38999/20ZB2HA-LC
Description
TV 2C 2#16 PIN RECP ZNI
Description
TV 2C 2#16 PIN RECP ZNI
Suppliers
Tv 2C 2#16 Pin Recp Zni Amphenol Aerospace
24X8795
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24X8795 |
|
Product Name
|
Tv 2C 2#16 Pin Recp Zni Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details