Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ8SE-LC

Description
TV 8C 8#8 TWINAX SKT RECP CAD
Request a Quote Datasheet
Description
TV 8C 8#8 TWINAX SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ8SE-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX SKT RECP CAD

TV 8C 8#8 TWINAX SKT RECP CAD

Buy Now
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace - 25K2866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
25K2866
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace 25K2866
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ8SE-LC 25K2866
Product Name Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details