Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ8AC

Description
TV 8C 8#8 TWINAX PIN RECP CAD
Request a Quote Datasheet
Description
TV 8C 8#8 TWINAX PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ8AC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX PIN RECP CAD

TV 8C 8#8 TWINAX PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WJ8AC
MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ8AC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WJ8AC
MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ8AC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 8C 8#8(TWIN) PIN RECP

TV 8C 8#8(TWIN) PIN RECP

Buy Now
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace - 25K2852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
25K2852
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace 25K2852
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ8AC D38999/20WJ8AC D38999/20WJ8AC 25K2852
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Coaxial Connectors - 00 Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details