Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ7PE-LC

Description
TV 99C 97#22D 2#8 TWIN PIN REC
Request a Quote Datasheet
Description
TV 99C 97#22D 2#8 TWIN PIN REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ7PE-LC - PEI-Genesis
Philadelphia, PA, United States
TV 99C 97#22D 2#8 TWIN PIN REC

TV 99C 97#22D 2#8 TWIN PIN REC

Buy Now
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace - 25K2848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
25K2848
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace 25K2848
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ7PE-LC 25K2848
Product Name Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113920P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details