Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ61SB-LC

Description
TV 61C 61#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 61C 61#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ61SB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 SKT RECP CAD

TV 61C 61#20 SKT RECP CAD

Buy Now
TV 61C 61#20 SKT RECP CAD

TV 61C 61#20 SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace - 15M9048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
15M9048
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace 15M9048
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ61SB-LC D38999/20WJ61SB-LC 15M9048
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Free Hanging, Panel Mount - 2262-A25203-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334564-182641-1 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Contact Size (AWG) 16 AWG
View Details
7 suppliers