Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ61PE

Description
TV 61C 61#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 61C 61#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ61PE - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN RECP CAD

TV 61C 61#20 PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace - 56K8627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
56K8627
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace 56K8627
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ61PE 56K8627
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data