Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ61PB

Description
TV 61C 61#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 61C 61#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ61PB - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN RECP CAD

TV 61C 61#20 PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 61C 61#20 PIN RECP CAD

TV 61C 61#20 PIN RECP CAD

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace - 96J2490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
96J2490
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace 96J2490
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ61PB D38999/20WJ61PB 96J2490
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details