Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ61BA

Description
TV 61C 61#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 61C 61#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 61C 61#20 SKT RECP CAD

TV 61C 61#20 SKT RECP CAD

Buy Now
 - Amphenol D38999/20WJ61BA - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 SKT RECP CAD

TV 61C 61#20 SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace - 31K0997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
31K0997
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace 31K0997
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ61BA Amphenol D38999/20WJ61BA 31K0997
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers