Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20WJ4AB

Description
TV 143C 48#20 8#16 PIN RECP
Request a Quote
Description
TV 143C 48#20 8#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 56 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle configuration and is equipped with 56 contacts, making it suitable for applications requiring reliable connectivity in rugged environments. The coupling style is threaded, ensuring secure connections. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is ideal for military and aerospace applications where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 56 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle configuration and is equipped with 56 contacts, making it suitable for applications requiring reliable connectivity in rugged environments. The coupling style is threaded, ensuring secure connections. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is ideal for military and aerospace applications where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN RECP

TV 143C 48#20 8#16 PIN RECP

Buy Now
 - Amphenol D38999/20WJ4AB - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN RECP

TV 143C 48#20 8#16 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20WJ4AB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WJ4AB
Connectors Mil-Qualified, Circular Body, All D38999/20WJ4AB
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace - 25K2824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
25K2824
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace 25K2824
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ4AB Amphenol D38999/20WJ4AB D38999/20WJ4AB 25K2824
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details