The Circular Connector Receptacle, Size 25, 56 Position, Wall, is designed to meet Military Specification MIL-DTL-38999, Series III. This connector features a wall mount receptacle style and is equipped with 56 contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand high performance and reliability in harsh environments.
TV 143C 48#20 8#16 PIN RECP
TV 143C 48#20 8#16 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/20WJ4AA | Amphenol D38999/20WJ4AA | 25K2823 |
| Product Name | Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace | ||
| Gender | Female / Jack |