Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ43SA

Description
TV 43C 23#20 20#16 SKT RECP
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ43SA - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 SKT RECP

TV 43C 23#20 20#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
TV 43C 23#20 20#16 SKT RECP

TV 43C 23#20 20#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace - 56K8625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
56K8625
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace 56K8625
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ43SA D38999/20WJ43SA 56K8625
Product Name Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers