Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ35SD-LC

Description
TV 128C 128#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 128C 128#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 128C 128#22D SKT RECP CAD

TV 128C 128#22D SKT RECP CAD

Buy Now
 - Amphenol D38999/20WJ35SD-LC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT RECP CAD

TV 128C 128#22D SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace - 31K0995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
31K0995
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace 31K0995
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Threaded; Insert Rotation:DRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ35SD-LC Amphenol D38999/20WJ35SD-LC 31K0995
Product Name Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0267-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers