Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20WJ24SD

Description
TV 24C 12#16 12#12 SKT RECP
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ24SD - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 SKT RECP

TV 24C 12#16 12#12 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20WJ24SD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WJ24SD
Connectors Mil-Qualified, Circular Body, All D38999/20WJ24SD
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
TV 24C 12#16 12#12 SKT RECP

TV 24C 12#16 12#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace - 31K0967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
31K0967
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace 31K0967
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ24SD D38999/20WJ24SD D38999/20WJ24SD 31K0967
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A50015-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 11 to 12 AWG
View Details