Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20WJ24AD

Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet
Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/20WJ24AD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WJ24AD
Connectors Mil-Qualified, Circular Body, All D38999/20WJ24AD
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
TV 24C 12#16 12#12 PIN RECP

TV 24C 12#16 12#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace - 25K2810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
25K2810
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace 25K2810
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ24AD D38999/20WJ24AD 25K2810
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers